Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 2.7 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn WCR0603-2K7FI

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 2.7 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 2.7 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 2.7 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn - 68X3394 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 2.7 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn
68X3394
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 2.7 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn 68X3394
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 2.7 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 2.7 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3394
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 2.7 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details