Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 270 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn WCR0603-270RFI

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 270 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 270 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 270 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn - 68X3399 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 270 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn
68X3399
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 270 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn 68X3399
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 270 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 270 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3399
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 270 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details