Welwyn Components, Ltd. Chip Resistor - Surface Mount - WCR0603-10RFI WCR0603-10RFI

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104570-WCR0603-10RF I Packaging: Tape & Reel Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 10 Ω Power Rating: 100 mW Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): MCWR06X10R0FTL; RK73H1JTTD10R0F; CRCW060310R0FKEA; CRCW060310R0FKEC; RK73H1JTTD11R0F; RC0603FR-0711RL; RC0603FR-0710R7L; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104570-WCR0603-10RF I Packaging: Tape & Reel Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 10 Ω Power Rating: 100 mW Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): MCWR06X10R0FTL; RK73H1JTTD10R0F; CRCW060310R0FKEA; CRCW060310R0FKEC; RK73H1JTTD11R0F; RC0603FR-0711RL; RC0603FR-0710R7L; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WCR0603-10RFI - 1104570-WCR0603-10RFI - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WCR0603-10RFI
1104570-WCR0603-10RFI
Chip Resistor - Surface Mount - WCR0603-10RFI 1104570-WCR0603-10RFI
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104570-WCR0603-10RF I Packaging: Tape & Reel Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 10 Ω Power Rating: 100 mW Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): MCWR06X10R0FTL; RK73H1JTTD10R0F; CRCW060310R0FKEA; CRCW060310R0FKEC; RK73H1JTTD11R0F; RC0603FR-0711RL; RC0603FR-0710R7L; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104570-WCR0603-10RFI
Packaging: Tape & Reel
Voltage Rating: 50 V
Length: 1.6 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Resistance: 10 Ω
Power Rating: 100 mW
Number of Pins: 2
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): MCWR06X10R0FTL; RK73H1JTTD10R0F; CRCW060310R0FKEA; CRCW060310R0FKEC; RK73H1JTTD11R0F; RC0603FR-0711RL; RC0603FR-0710R7L;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 800 µm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC

Buy Now
SMD 10 Ohm 0.1W 10W Resistor - 52-WCR0603-10RFI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 Ohm 0.1W 10W Resistor
52-WCR0603-10RFI
SMD 10 Ohm 0.1W 10W Resistor 52-WCR0603-10RFI
Res Thick Film 0603 10 Ohm 1% 0.1W(1/10W) -400ppm/°C to 600ppm/°C Pad SMD T/R Product overview: WCR0603-10RFI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WCR0603-10RFI can be used for catalog matching and distributor lookup.

Res Thick Film 0603 10 Ohm 1% 0.1W(1/10W) -400ppm/°C to 600ppm/°C Pad SMD T/R Product overview: WCR0603-10RFI from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WCR0603-10RFI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Wcr Series, 10 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn - 68X3384 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Wcr Series, 10 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn
68X3384
Surface Mount Thick Film Resistor, Aec-Q200 Wcr Series, 10 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn 68X3384
Surface Mount Thick Film Resistor, AEC-Q200 WCR Series, 10 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 WCR Series, 10 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1104570-WCR0603-10RFI 52-WCR0603-10RFI 68X3384
Product Name Chip Resistor - Surface Mount - WCR0603-10RFI SMD 10 Ohm 0.1W 10W Resistor Surface Mount Thick Film Resistor, Aec-Q200 Wcr Series, 10 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers