Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 10 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn WCR0402-10RFI

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 10 ohm, 63 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 10 ohm, 63 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 10 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn - 68X3375 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 10 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn
68X3375
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 10 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn 68X3375
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 10 ohm, 63 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 10 ohm, 63 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3375
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 10 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details