Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032738-WA84-4R7JI
Termination: Axial
Voltage Rating: 100 V
Length: 14.5 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Wirewound
Resistance: 4.7 Ω
Power Rating: 3 W
Number of Pins: 2
Categories: OEM Parts(T-Z)
Case / Package: Cement
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Lead Length: 24.55 mm
Lead Diameter: 800 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1032738-WA84-4R7JI |
| Product Name | OEM Parts - OEM Parts (T - Z) - WA84-4R7JI |