Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wa80 Series, 47 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn WA84-47RJI

Description
Through Hole Wirewound Resistor, WA80 Series, 47 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WA80 Series, 47 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wa80 Series, 47 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 98K2533 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wa80 Series, 47 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
98K2533
Through Hole Wirewound Resistor, Wa80 Series, 47 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 98K2533
Through Hole Wirewound Resistor, WA80 Series, 47 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, WA80 Series, 47 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2533
Product Name Through Hole Wirewound Resistor, Wa80 Series, 47 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers