TT Electronics OEM Parts - OEM Parts (T - Z) - WA84-33RJI WA84-33RJI

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002730-WA84-33RJI Termination: Axial Voltage Rating: 100 V Length: 14.5 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 33 Ω Power Rating: 3 W Number of Pins: 2 Categories: OEM Parts(T-Z) Case / Package: Cement Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Length: 24.6 mm
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002730-WA84-33RJI Termination: Axial Voltage Rating: 100 V Length: 14.5 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 33 Ω Power Rating: 3 W Number of Pins: 2 Categories: OEM Parts(T-Z) Case / Package: Cement Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Length: 24.6 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - WA84-33RJI - 1002730-WA84-33RJI - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - WA84-33RJI
1002730-WA84-33RJI
OEM Parts - OEM Parts (T - Z) - WA84-33RJI 1002730-WA84-33RJI
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002730-WA84-33RJI Termination: Axial Voltage Rating: 100 V Length: 14.5 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 33 Ω Power Rating: 3 W Number of Pins: 2 Categories: OEM Parts(T-Z) Case / Package: Cement Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Length: 24.6 mm

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002730-WA84-33RJI
Termination: Axial
Voltage Rating: 100 V
Length: 14.5 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Wirewound
Resistance: 33 Ω
Power Rating: 3 W
Number of Pins: 2
Categories: OEM Parts(T-Z)
Case / Package: Cement
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Lead Length: 24.6 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1002730-WA84-33RJI
Product Name OEM Parts - OEM Parts (T - Z) - WA84-33RJI
Unlock Full Specs
to access all available technical data