Welwyn Components, Ltd. Through Hole Wirewound Resistor, W31 Series, 0.015 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn W31-R015 JI

Description
Through Hole Wirewound Resistor, W31 Series, 0.015 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes
Description
Through Hole Wirewound Resistor, W31 Series, 0.015 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, W31 Series, features a resistance value of 0.015 Ohm and a power rating of 3 W. It has a tolerance of ±5% and can handle a maximum voltage of 100 V. This resistor is designed with an axial leaded configuration and is compliant with RoHS standards. The construction includes a high-quality ceramic substrate with interference fit end caps, providing protection against moisture, shock, vibration, fungus, and salt spray. The terminations are made of solder-coated copper, meeting IEC standards for strength and solderability. The resistor is suitable for applications requiring high reliability and performance under various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, W31 Series, features a resistance value of 0.015 Ohm and a power rating of 3 W. It has a tolerance of ±5% and can handle a maximum voltage of 100 V. This resistor is designed with an axial leaded configuration and is compliant with RoHS standards. The construction includes a high-quality ceramic substrate with interference fit end caps, providing protection against moisture, shock, vibration, fungus, and salt spray. The terminations are made of solder-coated copper, meeting IEC standards for strength and solderability. The resistor is suitable for applications requiring high reliability and performance under various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, W31 Series, 0.015 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 38K9473 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, W31 Series, 0.015 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
38K9473
Through Hole Wirewound Resistor, W31 Series, 0.015 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 38K9473
Through Hole Wirewound Resistor, W31 Series, 0.015 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, W31 Series, 0.015 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38K9473
Product Name Through Hole Wirewound Resistor, W31 Series, 0.015 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details