Welwyn Components, Ltd. Through Hole Resistors W24-4R7JI

Description
Welwyn W24-4R7JI Resistor
Request a Quote Datasheet
Description
Welwyn W24-4R7JI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1442906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442906
Through Hole Resistors 1442906
Welwyn W24-4R7JI Resistor

Welwyn W24-4R7JI Resistor

Supplier's Site
Through Hole Resistors - 1442955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442955
Through Hole Resistors 1442955
Welwyn W24-4R7JI Resistor

Welwyn W24-4R7JI Resistor

Supplier's Site
Resistance Tt Electronics/welwyn - 62X7297 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
62X7297
Resistance Tt Electronics/welwyn 62X7297
Resistance:4.7ohm; Product Range:-; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Diameter:8mm RoHS Compliant: Yes

Resistance:4.7ohm; Product Range:-; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1442906 62X7297
Product Name Through Hole Resistors Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details