Welwyn Components, Ltd. Through Hole Resistors W24-22KJI

Description
Welwyn W24-22KJI Resistor
Request a Quote Datasheet
Description
Welwyn W24-22KJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1442893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442893
Through Hole Resistors 1442893
Welwyn W24-22KJI Resistor

Welwyn W24-22KJI Resistor

Supplier's Site
Resistance Tt Electronics/welwyn - 98K3326 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
98K3326
Resistance Tt Electronics/welwyn 98K3326
Resistance:22kohm; Product Range:W24 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Width:- RoHS Compliant: Yes

Resistance:22kohm; Product Range:W24 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1442893 98K3326
Product Name Through Hole Resistors Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details