Welwyn Components, Ltd. Through Hole Resistors W24-100RJI

Description
Welwyn W24-100RJI Resistor
Request a Quote Datasheet
Description
Welwyn W24-100RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1443022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1443022
Through Hole Resistors 1443022
Welwyn W24-100RJI Resistor

Welwyn W24-100RJI Resistor

Supplier's Site
Through Hole Resistors - 1442882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442882
Through Hole Resistors 1442882
Welwyn W24-100RJI Resistor

Welwyn W24-100RJI Resistor

Supplier's Site
Resistance Tt Electronics/welwyn - 62X7301 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
62X7301
Resistance Tt Electronics/welwyn 62X7301
Resistance:100ohm; Product Range:-; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Diameter:8mm RoHS Compliant: Yes

Resistance:100ohm; Product Range:-; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1443022 62X7301
Product Name Through Hole Resistors Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details