Welwyn Components, Ltd. Resistor, 6.8 Ohm, 10W, ±5%; Resistance Tt Electronics/welwyn W23-6R8JI

Description
RESISTOR, 6.8 OHM, 10W, ±5%; Resistance:6.8ohm; Product Range:W23 Series; Power Rating:10.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Diameter:8mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6.8 OHM, 10W, ±5%; Resistance:6.8ohm; Product Range:W23 Series; Power Rating:10.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Diameter:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6.8 Ohm, 10W, ±5%; Resistance Tt Electronics/welwyn - 98K3315 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6.8 Ohm, 10W, ±5%; Resistance Tt Electronics/welwyn
98K3315
Resistor, 6.8 Ohm, 10W, ±5%; Resistance Tt Electronics/welwyn 98K3315
RESISTOR, 6.8 OHM, 10W, ±5%; Resistance:6.8ohm; Product Range:W23 Series; Power Rating:10.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Diameter:8mm RoHS Compliant: Yes

RESISTOR, 6.8 OHM, 10W, ±5%; Resistance:6.8ohm; Product Range:W23 Series; Power Rating:10.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K3315
Product Name Resistor, 6.8 Ohm, 10W, ±5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 6.8 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details