Welwyn Components, Ltd. Through Hole Resistors W23-47RJI

Description
Welwyn W23-47RJI Resistor
Request a Quote Datasheet
Description
Welwyn W23-47RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1442952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442952
Through Hole Resistors 1442952
Welwyn W23-47RJI Resistor

Welwyn W23-47RJI Resistor

Supplier's Site
Through Hole Resistors - 1442873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442873
Through Hole Resistors 1442873
Welwyn W23-47RJI Resistor

Welwyn W23-47RJI Resistor

Supplier's Site
Res, Wirewound, 47R, 5%, 500V, Axial; Resistance Tt Electronics/welwyn - 62X7275 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 47R, 5%, 500V, Axial; Resistance Tt Electronics/welwyn
62X7275
Res, Wirewound, 47R, 5%, 500V, Axial; Resistance Tt Electronics/welwyn 62X7275
RES, WIREWOUND, 47R, 5%, 500V, AXIAL; Resistance:47ohm; Product Range:W20 Series; Power Rating:10.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound RoHS Compliant: Yes

RES, WIREWOUND, 47R, 5%, 500V, AXIAL; Resistance:47ohm; Product Range:W20 Series; Power Rating:10.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1442952 62X7275
Product Name Through Hole Resistors Res, Wirewound, 47R, 5%, 500V, Axial; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details