Welwyn Components, Ltd. Through Hole Resistors W23-33RJI

Description
Welwyn W23-33RJI Resistor
Request a Quote Datasheet
Description
Welwyn W23-33RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1442868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442868
Through Hole Resistors 1442868
Welwyn W23-33RJI Resistor

Welwyn W23-33RJI Resistor

Supplier's Site
Through Hole Resistors - 1443060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1443060
Through Hole Resistors 1443060
Welwyn W23-33RJI Resistor

Welwyn W23-33RJI Resistor

Supplier's Site
Resistor, 33 Ohm, 10.5W, ±5%; Resistance Tt Electronics/welwyn - 98K3307 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33 Ohm, 10.5W, ±5%; Resistance Tt Electronics/welwyn
98K3307
Resistor, 33 Ohm, 10.5W, ±5%; Resistance Tt Electronics/welwyn 98K3307
RESISTOR, 33 OHM, 10.5W, ±5%; Resistance:33ohm; Product Range:W23 Series; Power Rating:10.5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Wirewound RoHS Compliant: Yes

RESISTOR, 33 OHM, 10.5W, ±5%; Resistance:33ohm; Product Range:W23 Series; Power Rating:10.5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1442868 98K3307
Product Name Through Hole Resistors Resistor, 33 Ohm, 10.5W, ±5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details