Welwyn Components, Ltd. Through Hole Resistors W23-33KJI

Description
Welwyn W23-33KJI Resistor
Request a Quote Datasheet
Description
Welwyn W23-33KJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1443056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1443056
Through Hole Resistors 1443056
Welwyn W23-33KJI Resistor

Welwyn W23-33KJI Resistor

Supplier's Site
Through Hole Resistors - 1442867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442867
Through Hole Resistors 1442867
Welwyn W23-33KJI Resistor

Welwyn W23-33KJI Resistor

Supplier's Site
Wirewound Resistor, Axial, 33 Kohm, 9 W; Resistance Tt Electronics/welwyn - 98K3306 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, Axial, 33 Kohm, 9 W; Resistance Tt Electronics/welwyn
98K3306
Wirewound Resistor, Axial, 33 Kohm, 9 W; Resistance Tt Electronics/welwyn 98K3306
WIREWOUND RESISTOR, AXIAL, 33 KOHM, 9 W; Resistance:33kohm; Product Range:W23 Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

WIREWOUND RESISTOR, AXIAL, 33 KOHM, 9 W; Resistance:33kohm; Product Range:W23 Series; Power Rating:9W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1443056 98K3306
Product Name Through Hole Resistors Wirewound Resistor, Axial, 33 Kohm, 9 W; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers