Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104345-W23-33KJI
Temperature Coefficient: 75 ppm/°C
Resistance: 33 kΩ
Power Rating: 9 W
Number of Pins: 2
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (AC): 500 V
Voltage Rating (DC): 500 V
Lead Length: 30 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1104345-W23-33KJI |
| Product Name | OEM Parts - OEM Parts (T - Z) - W23-33KJI |