Welwyn Components, Ltd. Through Hole Wirewound Resistor, W23 Series, 2.2 Ohm, 9 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn W23-2R2JI

Description
Through Hole Wirewound Resistor, W23 Series, 2.2 ohm, 9 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
Description
Through Hole Wirewound Resistor, W23 Series, 2.2 ohm, 9 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, W23 Series, features a resistance value of 2.2 Ohms and a power rating of 9 Watts. It has a tolerance of ±5% and can withstand a maximum voltage of 500 V. This resistor is designed with an impervious lead-free vitreous enamel coating, making it suitable for harsh environments and providing high stability and reliability. The construction includes a high purity ceramic substrate with welded termination wires, ensuring robust performance. The resistor meets CECC specifications, making it compliant with industry standards. It is also RoHS compliant, aligning with environmental regulations. The W23 Series resistors are not supplied on tape and have a minimum lead length of 30 mm.

Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, W23 Series, features a resistance value of 2.2 Ohms and a power rating of 9 Watts. It has a tolerance of ±5% and can withstand a maximum voltage of 500 V. This resistor is designed with an impervious lead-free vitreous enamel coating, making it suitable for harsh environments and providing high stability and reliability. The construction includes a high purity ceramic substrate with welded termination wires, ensuring robust performance. The resistor meets CECC specifications, making it compliant with industry standards. It is also RoHS compliant, aligning with environmental regulations. The W23 Series resistors are not supplied on tape and have a minimum lead length of 30 mm.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, W23 Series, 2.2 Ohm, 9 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 98K3301 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, W23 Series, 2.2 Ohm, 9 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
98K3301
Through Hole Wirewound Resistor, W23 Series, 2.2 Ohm, 9 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 98K3301
Through Hole Wirewound Resistor, W23 Series, 2.2 ohm, 9 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, W23 Series, 2.2 ohm, 9 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K3301
Product Name Through Hole Wirewound Resistor, W23 Series, 2.2 Ohm, 9 W, 5%, 500 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details