TT Electronics Wirewound Resistor, 1Kohm, 10W, 1%; Resistance Tt Electronics/international Resistive W23-1001F

Description
WIREWOUND RESISTOR, 1KOHM, 10W, 1%; Resistance:1kohm; Product Range:W20 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic; Product Diameter:8mmRoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 1KOHM, 10W, 1%; Resistance:1kohm; Product Range:W20 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic; Product Diameter:8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1Kohm, 10W, 1%; Resistance Tt Electronics/international Resistive - 10M6318 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 10W, 1%; Resistance Tt Electronics/international Resistive
10M6318
Wirewound Resistor, 1Kohm, 10W, 1%; Resistance Tt Electronics/international Resistive 10M6318
WIREWOUND RESISTOR, 1KOHM, 10W, 1%; Resistance:1kohm; Product Range:W20 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic; Product Diameter:8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 10W, 1%; Resistance:1kohm; Product Range:W20 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic; Product Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10M6318
Product Name Wirewound Resistor, 1Kohm, 10W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details