TT Electronics Wirewound Resistor, 0.82 Ohm, 7W, 5%, Full Reel; Resistance Tt Electronics/international Resistive W22-R820J

Description
WIREWOUND RESISTOR, 0.82 OHM, 7W, 5%, FULL REEL; Resistance:0.82ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.82 OHM, 7W, 5%, FULL REEL; Resistance:0.82ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.82 Ohm, 7W, 5%, Full Reel; Resistance Tt Electronics/international Resistive - 19M8466 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.82 Ohm, 7W, 5%, Full Reel; Resistance Tt Electronics/international Resistive
19M8466
Wirewound Resistor, 0.82 Ohm, 7W, 5%, Full Reel; Resistance Tt Electronics/international Resistive 19M8466
WIREWOUND RESISTOR, 0.82 OHM, 7W, 5%, FULL REEL; Resistance:0.82ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.82 OHM, 7W, 5%, FULL REEL; Resistance:0.82ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19M8466
Product Name Wirewound Resistor, 0.82 Ohm, 7W, 5%, Full Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.8200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details