TT Electronics Wirewound Resistor, 75 Ohm, 7W, 5%; Resistance Tt Electronics/international Resistive W22-75R0J

Description
WIREWOUND RESISTOR, 75 OHM, 7W, 5%; Resistance:75ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:8mm RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 75 OHM, 7W, 5%; Resistance:75ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 75 Ohm, 7W, 5%; Resistance Tt Electronics/international Resistive - 10M6317 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 7W, 5%; Resistance Tt Electronics/international Resistive
10M6317
Wirewound Resistor, 75 Ohm, 7W, 5%; Resistance Tt Electronics/international Resistive 10M6317
WIREWOUND RESISTOR, 75 OHM, 7W, 5%; Resistance:75ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:8mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 75 OHM, 7W, 5%; Resistance:75ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10M6317
Product Name Wirewound Resistor, 75 Ohm, 7W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 75 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details