Welwyn Components, Ltd. Wirewound Resistor, 62 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn W22-62RJI

Description
WIREWOUND RESISTOR, 62 OHM, 6W, 5%; Resistance:62ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Length:22mmRoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 62 OHM, 6W, 5%; Resistance:62ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Length:22mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 62 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn - 98K3277 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 62 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
98K3277
Wirewound Resistor, 62 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn 98K3277
WIREWOUND RESISTOR, 62 OHM, 6W, 5%; Resistance:62ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Length:22mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 62 OHM, 6W, 5%; Resistance:62ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Length:22mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K3277
Product Name Wirewound Resistor, 62 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A6R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details