Welwyn Components, Ltd. Through Hole Wirewound Resistor, W22 Series, 5 Ohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn W22-5RJI

Description
Through Hole Wirewound Resistor, W22 Series, 5 ohm, 6 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
Description
Through Hole Wirewound Resistor, W22 Series, 5 ohm, 6 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, W22 Series, features a resistance value of 5 Ohms and a power rating of 6 Watts. It has a tolerance of ±5% and is rated for a maximum voltage of 200 V. This resistor is designed with an impervious lead-free vitreous enamel coating, making it suitable for harsh environments and providing high stability and reliability. The construction includes a high purity ceramic substrate with welded termination wires, ensuring robust performance. The resistor meets CECC specifications, making it compliant with industry standards. It is RoHS compliant, indicating it is free from hazardous substances. The standard packaging for this component is taped and reeled, with 700 pieces per reel, facilitating easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, W22 Series, features a resistance value of 5 Ohms and a power rating of 6 Watts. It has a tolerance of ±5% and is rated for a maximum voltage of 200 V. This resistor is designed with an impervious lead-free vitreous enamel coating, making it suitable for harsh environments and providing high stability and reliability. The construction includes a high purity ceramic substrate with welded termination wires, ensuring robust performance. The resistor meets CECC specifications, making it compliant with industry standards. It is RoHS compliant, indicating it is free from hazardous substances. The standard packaging for this component is taped and reeled, with 700 pieces per reel, facilitating easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, W22 Series, 5 Ohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 98K3269 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, W22 Series, 5 Ohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
98K3269
Through Hole Wirewound Resistor, W22 Series, 5 Ohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 98K3269
Through Hole Wirewound Resistor, W22 Series, 5 ohm, 6 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, W22 Series, 5 ohm, 6 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K3269
Product Name Through Hole Wirewound Resistor, W22 Series, 5 Ohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers