TT Electronics Wirewound Resistor, 4.7 Ohm, 7W, 5%; Resistance Tt Electronics/international Resistive W22-4R70J

Description
WIREWOUND RESISTOR, 4.7 OHM, 7W, 5%; Resistance:4.7ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Length:22mmRoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 4.7 OHM, 7W, 5%; Resistance:4.7ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Length:22mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 4.7 Ohm, 7W, 5%; Resistance Tt Electronics/international Resistive - 84K0085 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.7 Ohm, 7W, 5%; Resistance Tt Electronics/international Resistive
84K0085
Wirewound Resistor, 4.7 Ohm, 7W, 5%; Resistance Tt Electronics/international Resistive 84K0085
WIREWOUND RESISTOR, 4.7 OHM, 7W, 5%; Resistance:4.7ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Length:22mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 4.7 OHM, 7W, 5%; Resistance:4.7ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Length:22mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84K0085
Product Name Wirewound Resistor, 4.7 Ohm, 7W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details