Welwyn Components, Ltd. Through Hole Resistors W22-3R9JI

Description
Welwyn W22-3R9JI Resistor
Request a Quote
Description
Welwyn W22-3R9JI Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, 3.9 Ohm, 6W, 5% from the W20 Series by TT Electronics/Welwyn is designed for use in harsh environments, featuring a vitreous enamel coating that is lead-free and resistant to industrial cleaning solvents. This resistor offers high stability and reliability, making it suitable for protection circuits due to its overload characteristics. It has a power rating of 6W and a voltage rating of 200V, with a resistance tolerance of ±5%. The construction includes a high purity ceramic substrate and copper-clad steel wire terminations, ensuring robust performance. The resistor meets CECC specifications, indicating compliance with stringent quality standards.

Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, 3.9 Ohm, 6W, 5% from the W20 Series by TT Electronics/Welwyn is designed for use in harsh environments, featuring a vitreous enamel coating that is lead-free and resistant to industrial cleaning solvents. This resistor offers high stability and reliability, making it suitable for protection circuits due to its overload characteristics. It has a power rating of 6W and a voltage rating of 200V, with a resistance tolerance of ±5%. The construction includes a high purity ceramic substrate and copper-clad steel wire terminations, ensuring robust performance. The resistor meets CECC specifications, indicating compliance with stringent quality standards.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1442818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442818
Through Hole Resistors 1442818
Welwyn W22-3R9JI Resistor

Welwyn W22-3R9JI Resistor

Supplier's Site
Wirewound Resistor, 3.9 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn - 98K3257 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.9 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
98K3257
Wirewound Resistor, 3.9 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn 98K3257
WIREWOUND RESISTOR, 3.9 OHM, 6W, 5%; Resistance:3.9ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.9 OHM, 6W, 5%; Resistance:3.9ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1442818 98K3257
Product Name Through Hole Resistors Wirewound Resistor, 3.9 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details