Welwyn Components, Ltd. Wirewound Resistor, 3Kohm, 6W, 5%; Resistance Tt Electronics/welwyn W22-3KJI

Description
WIREWOUND RESISTOR, 3KOHM, 6W, 5%; Resistance:3kohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Diameter:8mmRoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 3KOHM, 6W, 5%; Resistance:3kohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Diameter:8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 3Kohm, 6W, 5%; Resistance Tt Electronics/welwyn - 98K3253 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3Kohm, 6W, 5%; Resistance Tt Electronics/welwyn
98K3253
Wirewound Resistor, 3Kohm, 6W, 5%; Resistance Tt Electronics/welwyn 98K3253
WIREWOUND RESISTOR, 3KOHM, 6W, 5%; Resistance:3kohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Diameter:8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 3KOHM, 6W, 5%; Resistance:3kohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K3253
Product Name Wirewound Resistor, 3Kohm, 6W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details