Welwyn Components, Ltd. Through Hole Wirewound Resistor, W22 Series, 300 Ohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn W22-300RJI

Description
Through Hole Wirewound Resistor, W22 Series, 300 ohm, 6 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, W22 Series, 300 ohm, 6 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, W22 Series, 300 Ohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 98K3259 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, W22 Series, 300 Ohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
98K3259
Through Hole Wirewound Resistor, W22 Series, 300 Ohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 98K3259
Through Hole Wirewound Resistor, W22 Series, 300 ohm, 6 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, W22 Series, 300 ohm, 6 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K3259
Product Name Through Hole Wirewound Resistor, W22 Series, 300 Ohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers