Welwyn Components, Ltd. Through Hole Resistors W22-2R7JI

Description
Welwyn W22-2R7JI Resistor
Request a Quote
Description
Welwyn W22-2R7JI Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, W22 Series, features a resistance value of 2.7 Ohms and a power rating of 6 Watts. It has a tolerance of ±5% and can withstand a maximum voltage of 200 V. This resistor is designed with an impervious lead-free vitreous enamel coating, making it suitable for harsh environments. It meets CECC specifications, ensuring high stability and reliability, as well as effective overload characteristics ideal for protection circuits. The resistor is RoHS compliant, indicating it is free from hazardous substances. Its construction includes a high purity ceramic substrate and copper-clad steel terminations, which are solderable and meet IEC standards for strength and solderability. The W22 series resistors are packaged in reels, facilitating easy handling and integration into various applications.

Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, W22 Series, features a resistance value of 2.7 Ohms and a power rating of 6 Watts. It has a tolerance of ±5% and can withstand a maximum voltage of 200 V. This resistor is designed with an impervious lead-free vitreous enamel coating, making it suitable for harsh environments. It meets CECC specifications, ensuring high stability and reliability, as well as effective overload characteristics ideal for protection circuits. The resistor is RoHS compliant, indicating it is free from hazardous substances. Its construction includes a high purity ceramic substrate and copper-clad steel terminations, which are solderable and meet IEC standards for strength and solderability. The W22 series resistors are packaged in reels, facilitating easy handling and integration into various applications.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1442809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442809
Through Hole Resistors 1442809
Welwyn W22-2R7JI Resistor

Welwyn W22-2R7JI Resistor

Supplier's Site
Through Hole Resistors - 1442981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1442981
Through Hole Resistors 1442981
Welwyn W22-2R7JI Resistor

Welwyn W22-2R7JI Resistor

Supplier's Site
Through Hole Wirewound Resistor, W22 Series, 2.7 Ohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 98K3244 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, W22 Series, 2.7 Ohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
98K3244
Through Hole Wirewound Resistor, W22 Series, 2.7 Ohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 98K3244
Through Hole Wirewound Resistor, W22 Series, 2.7 ohm, 6 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, W22 Series, 2.7 ohm, 6 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1442809 98K3244
Product Name Through Hole Resistors Through Hole Wirewound Resistor, W22 Series, 2.7 Ohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details