Welwyn Components, Ltd. Through Hole Resistors W22-27RJI

Description
Welwyn W22-27RJI Resistor
Request a Quote Datasheet
Description
Welwyn W22-27RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393343
Through Hole Resistors 1393343
Welwyn W22-27RJI Resistor

Welwyn W22-27RJI Resistor

Supplier's Site
Through Hole Resistors - 1393489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393489
Through Hole Resistors 1393489
Welwyn W22-27RJI Resistor

Welwyn W22-27RJI Resistor

Supplier's Site
Wirewound Resistor, 27 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn - 98K3251 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 27 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
98K3251
Wirewound Resistor, 27 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn 98K3251
WIREWOUND RESISTOR, 27 OHM, 6W, 5%; Resistance:27ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Length:22mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 27 OHM, 6W, 5%; Resistance:27ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Length:22mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1393343 98K3251
Product Name Through Hole Resistors Wirewound Resistor, 27 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Standards and Certifications RoHS
Configuration Single Resistor
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details