Welwyn Components, Ltd. Through Hole Resistors W22-270RJI

Description
Welwyn W22-270RJI Resistor
Request a Quote Datasheet
Description
Welwyn W22-270RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393487
Through Hole Resistors 1393487
Welwyn W22-270RJI Resistor

Welwyn W22-270RJI Resistor

Supplier's Site
Through Hole Resistors - 1393342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393342
Through Hole Resistors 1393342
Welwyn W22-270RJI Resistor

Welwyn W22-270RJI Resistor

Supplier's Site
Res, Wirewound, 270R, 5%, 200V, Axial; Resistance Tt Electronics/welwyn - 62X7240 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 270R, 5%, 200V, Axial; Resistance Tt Electronics/welwyn
62X7240
Res, Wirewound, 270R, 5%, 200V, Axial; Resistance Tt Electronics/welwyn 62X7240
RES, WIREWOUND, 270R, 5%, 200V, AXIAL; Resistance:270ohm; Product Range:W20 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

RES, WIREWOUND, 270R, 5%, 200V, AXIAL; Resistance:270ohm; Product Range:W20 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1393487 62X7240
Product Name Through Hole Resistors Res, Wirewound, 270R, 5%, 200V, Axial; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Standards and Certifications RoHS
Configuration Single Resistor
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers