Welwyn Components, Ltd. Through Hole Wirewound Resistor, W22 Series, 240 Ohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn W22-240RJI

Description
Through Hole Wirewound Resistor, W22 Series, 240 ohm, 6 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
Description
Through Hole Wirewound Resistor, W22 Series, 240 ohm, 6 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, W22 Series, features a resistance value of 240 Ohms and a power rating of 6 Watts. It has a tolerance of ±5% and a maximum voltage rating of 200 Volts. This resistor is designed with an impervious lead-free vitreous enamel coating, making it suitable for harsh environments and providing high stability and reliability. The construction includes a high purity ceramic substrate with welded termination wires, ensuring robust performance. The resistor meets CECC specifications, making it compliant with industry standards. It is also RoHS compliant, aligning with environmental regulations. The product is packaged in reels, facilitating easy handling and integration into various applications.

Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, W22 Series, features a resistance value of 240 Ohms and a power rating of 6 Watts. It has a tolerance of ±5% and a maximum voltage rating of 200 Volts. This resistor is designed with an impervious lead-free vitreous enamel coating, making it suitable for harsh environments and providing high stability and reliability. The construction includes a high purity ceramic substrate with welded termination wires, ensuring robust performance. The resistor meets CECC specifications, making it compliant with industry standards. It is also RoHS compliant, aligning with environmental regulations. The product is packaged in reels, facilitating easy handling and integration into various applications.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, W22 Series, 240 Ohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 98K3250 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, W22 Series, 240 Ohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
98K3250
Through Hole Wirewound Resistor, W22 Series, 240 Ohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 98K3250
Through Hole Wirewound Resistor, W22 Series, 240 ohm, 6 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, W22 Series, 240 ohm, 6 W, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K3250
Product Name Through Hole Wirewound Resistor, W22 Series, 240 Ohm, 6 W, 5%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details