TT Electronics Wirewound Resistor, 22 Ohm, 7W, 5%; Resistance Tt Electronics/international Resistive W22-22R0J

Description
WIREWOUND RESISTOR, 22 OHM, 7W, 5%; Resistance:22ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:8mm RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 22 OHM, 7W, 5%; Resistance:22ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 22 Ohm, 7W, 5%; Resistance Tt Electronics/international Resistive - 84K0071 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22 Ohm, 7W, 5%; Resistance Tt Electronics/international Resistive
84K0071
Wirewound Resistor, 22 Ohm, 7W, 5%; Resistance Tt Electronics/international Resistive 84K0071
WIREWOUND RESISTOR, 22 OHM, 7W, 5%; Resistance:22ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:8mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 22 OHM, 7W, 5%; Resistance:22ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84K0071
Product Name Wirewound Resistor, 22 Ohm, 7W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 22 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details