Welwyn Components, Ltd. Through Hole Resistors W22-1R8JI

Description
Welwyn W22-1R8JI Resistor
Request a Quote Datasheet
Description
Welwyn W22-1R8JI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393337
Through Hole Resistors 1393337
Welwyn W22-1R8JI Resistor

Welwyn W22-1R8JI Resistor

Supplier's Site
Wirewound Resistor, 1.8 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn - 98K3226 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.8 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
98K3226
Wirewound Resistor, 1.8 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn 98K3226
WIREWOUND RESISTOR, 1.8 OHM, 6W, 5%; Resistance:1.8ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.8 OHM, 6W, 5%; Resistance:1.8ohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1393337 98K3226
Product Name Through Hole Resistors Wirewound Resistor, 1.8 Ohm, 6W, 5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details