Welwyn Components, Ltd. Wirewound Resistor, 1Kohm, 6W, 5%; Resistance Tt Electronics/welwyn W22-1KJI

Description
WIREWOUND RESISTOR, 1KOHM, 6W, 5%; Resistance:1kohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Diameter:8mmRoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 1KOHM, 6W, 5%; Resistance:1kohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Diameter:8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1Kohm, 6W, 5%; Resistance Tt Electronics/welwyn - 98K3219 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 6W, 5%; Resistance Tt Electronics/welwyn
98K3219
Wirewound Resistor, 1Kohm, 6W, 5%; Resistance Tt Electronics/welwyn 98K3219
WIREWOUND RESISTOR, 1KOHM, 6W, 5%; Resistance:1kohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Diameter:8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 6W, 5%; Resistance:1kohm; Product Range:W22 Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K3219
Product Name Wirewound Resistor, 1Kohm, 6W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers