Welwyn Components, Ltd. Through Hole Resistors W22-18RJI

Description
Welwyn W22-18RJI Resistor
Request a Quote Datasheet
Description
Welwyn W22-18RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393423
Through Hole Resistors 1393423
Welwyn W22-18RJI Resistor

Welwyn W22-18RJI Resistor

Supplier's Site
Through Hole Resistors - 1393328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393328
Through Hole Resistors 1393328
Welwyn W22-18RJI Resistor

Welwyn W22-18RJI Resistor

Supplier's Site
Resistance Tt Electronics/welwyn - 62X7219 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
62X7219
Resistance Tt Electronics/welwyn 62X7219
Resistance:18ohm; Product Range:-; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Resistance:18ohm; Product Range:-; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1393423 62X7219
Product Name Through Hole Resistors Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details