The 62X7202 is a vitreous enamelled wirewound resistor from the W20 series, designed for use in harsh environments. It features a lead-free vitreous enamel coating that provides excellent protection against moisture and chemicals, making it suitable for demanding applications. The resistor has a power rating of 7W and a resistance value of 0.5 ohms, with a tolerance of ±5%. It is capable of withstanding a voltage rating of 200V and has a temperature coefficient of ±75ppm/°C. The construction includes a high purity ceramic substrate and copper-clad steel terminations, ensuring high stability and reliability. This resistor meets CECC specifications, making it a reliable choice for protection circuits and other applications requiring robust performance.
Resistance:0.5ohm; Product Range:-; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 62X7202 |
| Product Name | Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads |
| Resistance Range | 0.5000 ohms |
| Tolerance | 5 +/- % |