Welwyn Components, Ltd. Resistance Tt Electronics/welwyn W22-0R22JI

Description
Resistance:0.22ohm; Product Range:-; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
Datasheet
Description
Resistance:0.22ohm; Product Range:-; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Tt Electronics/welwyn - 62X7199 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
62X7199
Resistance Tt Electronics/welwyn 62X7199
Resistance:0.22ohm; Product Range:-; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Resistance:0.22ohm; Product Range:-; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Type:Wirewound; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62X7199
Product Name Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR68JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details