TT Electronics Wirewound Resistor, 150 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive W215-1500J

Description
WIREWOUND RESISTOR, 150 OHM, 5W, 5%; Resistance:150ohm; Product Range:W20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:160V; Resistor Technology:Ceramic; Product Length:22mmRoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 150 OHM, 5W, 5%; Resistance:150ohm; Product Range:W20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:160V; Resistor Technology:Ceramic; Product Length:22mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 150 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive - 83K9986 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive
83K9986
Wirewound Resistor, 150 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive 83K9986
WIREWOUND RESISTOR, 150 OHM, 5W, 5%; Resistance:150ohm; Product Range:W20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:160V; Resistor Technology:Ceramic; Product Length:22mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 5W, 5%; Resistance:150ohm; Product Range:W20 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:160V; Resistor Technology:Ceramic; Product Length:22mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83K9986
Product Name Wirewound Resistor, 150 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details