TT Electronics Wirewound Resistor, 0.56 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive W21-R560J

Description
WIREWOUND RESISTOR, 0.56 OHM, 3W, 5%; Resistance:0.56ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 0.56 OHM, 3W, 5%; Resistance:0.56ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, 0.56 Ohm, 3W, 5% from the W20 Series is designed for high stability and reliability in harsh environments. It features a vitreous enamel coating that is lead-free and resistant to industrial cleaning solvents. The resistor has a power rating of 3W and a voltage rating of 100V, making it suitable for various applications, including protection circuits. It meets CECC specifications, ensuring compliance with industry standards. The construction includes a high purity ceramic substrate and copper-clad steel terminations, which are solderable and meet IEC standards for strength and solderability. This resistor is a robust choice for engineers seeking reliable performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, 0.56 Ohm, 3W, 5% from the W20 Series is designed for high stability and reliability in harsh environments. It features a vitreous enamel coating that is lead-free and resistant to industrial cleaning solvents. The resistor has a power rating of 3W and a voltage rating of 100V, making it suitable for various applications, including protection circuits. It meets CECC specifications, ensuring compliance with industry standards. The construction includes a high purity ceramic substrate and copper-clad steel terminations, which are solderable and meet IEC standards for strength and solderability. This resistor is a robust choice for engineers seeking reliable performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.56 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive - 83K9920 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.56 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive
83K9920
Wirewound Resistor, 0.56 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive 83K9920
WIREWOUND RESISTOR, 0.56 OHM, 3W, 5%; Resistance:0.56ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.56 OHM, 3W, 5%; Resistance:0.56ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83K9920
Product Name Wirewound Resistor, 0.56 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.5600 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers