TT Electronics Wirewound Resistor, 0.22 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive W21-R220J

Description
WIREWOUND RESISTOR, 0.22 OHM, 3W, 5%; Resistance:0.22ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.22 OHM, 3W, 5%; Resistance:0.22ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.22 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive - 83K9915 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.22 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive
83K9915
Wirewound Resistor, 0.22 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive 83K9915
WIREWOUND RESISTOR, 0.22 OHM, 3W, 5%; Resistance:0.22ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.22 OHM, 3W, 5%; Resistance:0.22ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83K9915
Product Name Wirewound Resistor, 0.22 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details