TT Electronics Wirewound Resistor, 0.18 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive W21-R180J

Description
WIREWOUND RESISTOR, 0.18 OHM, 3W, 5%; Resistance:0.18ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.18 OHM, 3W, 5%; Resistance:0.18ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.18 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive - 83K9914 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.18 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive
83K9914
Wirewound Resistor, 0.18 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive 83K9914
WIREWOUND RESISTOR, 0.18 OHM, 3W, 5%; Resistance:0.18ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.18 OHM, 3W, 5%; Resistance:0.18ohm; Product Range:W20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83K9914
Product Name Wirewound Resistor, 0.18 Ohm, 3W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.1800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details