Welwyn Components, Ltd. Through Hole Wirewound Resistor, W21 Series, 910 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn W21-910RJI

Description
Through Hole Wirewound Resistor, W21 Series, 910 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, W21 Series, 910 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, W21 Series, 910 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 98K3209 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, W21 Series, 910 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
98K3209
Through Hole Wirewound Resistor, W21 Series, 910 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 98K3209
Through Hole Wirewound Resistor, W21 Series, 910 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, W21 Series, 910 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K3209
Product Name Through Hole Wirewound Resistor, W21 Series, 910 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details