Welwyn Components, Ltd. Through Hole Resistors W21-8R2JI

Description
Welwyn W21-8R2JI Resistor
Request a Quote
Description
Welwyn W21-8R2JI Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, 8.2 Ohm, 2.5W, 5% from the W20 series by TT Electronics/Welwyn is designed for high stability and reliability in harsh environments. It features a vitreous enamel coating that is lead-free and resistant to industrial cleaning solvents. This resistor has a power rating of 2.5W and a voltage rating of 100V, making it suitable for various applications, including protection circuits. The resistor meets CECC specifications, ensuring compliance with stringent quality standards. Its construction includes a high purity ceramic substrate and copper-clad steel terminations, which provide robust performance. The resistor is also RoHS compliant, aligning with modern environmental regulations.

Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, 8.2 Ohm, 2.5W, 5% from the W20 series by TT Electronics/Welwyn is designed for high stability and reliability in harsh environments. It features a vitreous enamel coating that is lead-free and resistant to industrial cleaning solvents. This resistor has a power rating of 2.5W and a voltage rating of 100V, making it suitable for various applications, including protection circuits. The resistor meets CECC specifications, ensuring compliance with stringent quality standards. Its construction includes a high purity ceramic substrate and copper-clad steel terminations, which provide robust performance. The resistor is also RoHS compliant, aligning with modern environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393297
Through Hole Resistors 1393297
Welwyn W21-8R2JI Resistor

Welwyn W21-8R2JI Resistor

Supplier's Site
Through Hole Resistors - 1393444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393444
Through Hole Resistors 1393444
Welwyn W21-8R2JI Resistor

Welwyn W21-8R2JI Resistor

Supplier's Site
Wirewound Resistor, 8.2 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn - 98K3205 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 8.2 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
98K3205
Wirewound Resistor, 8.2 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn 98K3205
WIREWOUND RESISTOR, 8.2 OHM, 2.5W, 5%; Resistance:8.2ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 8.2 OHM, 2.5W, 5%; Resistance:8.2ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1393297 98K3205
Product Name Through Hole Resistors Wirewound Resistor, 8.2 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Standards and Certifications RoHS
Configuration Single Resistor
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details