Welwyn Components, Ltd. Through Hole Resistors W21-8K2JI

Description
Welwyn W21-8K2JI Resistor
Request a Quote Datasheet
Description
Welwyn W21-8K2JI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393431
Through Hole Resistors 1393431
Welwyn W21-8K2JI Resistor

Welwyn W21-8K2JI Resistor

Supplier's Site
Through Hole Resistors - 1393295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393295
Through Hole Resistors 1393295
Welwyn W21-8K2JI Resistor

Welwyn W21-8K2JI Resistor

Supplier's Site
Resistance Tt Electronics/welwyn - 62X7194 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
62X7194
Resistance Tt Electronics/welwyn 62X7194
Resistance:8.2kohm; Product Range:-; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Resistance:8.2kohm; Product Range:-; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1393431 62X7194
Product Name Through Hole Resistors Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details