Welwyn Components, Ltd. Through Hole Resistors W21-82RJI

Description
Welwyn W21-82RJI Resistor
Request a Quote Datasheet
Description
Welwyn W21-82RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393427
Through Hole Resistors 1393427
Welwyn W21-82RJI Resistor

Welwyn W21-82RJI Resistor

Supplier's Site
Through Hole Resistors - 1393294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393294
Through Hole Resistors 1393294
Welwyn W21-82RJI Resistor

Welwyn W21-82RJI Resistor

Supplier's Site
Wirewound Resistor, Axial, 82 Ohm, 3W, 0.05; Resistance Tt Electronics/welwyn - 98K3206 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, Axial, 82 Ohm, 3W, 0.05; Resistance Tt Electronics/welwyn
98K3206
Wirewound Resistor, Axial, 82 Ohm, 3W, 0.05; Resistance Tt Electronics/welwyn 98K3206
WIREWOUND RESISTOR, AXIAL, 82 OHM, 3W, 0.05; Resistance:82ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, AXIAL, 82 OHM, 3W, 0.05; Resistance:82ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1393427 98K3206
Product Name Through Hole Resistors Wirewound Resistor, Axial, 82 Ohm, 3W, 0.05; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details