Welwyn Components, Ltd. Wirewound Resistor, 500 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn W21-500RJI

Description
WIREWOUND RESISTOR, 500 OHM, 2.5W, 5%; Resistance:500ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 500 OHM, 2.5W, 5%; Resistance:500ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 500 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn - 98K3194 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
98K3194
Wirewound Resistor, 500 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn 98K3194
WIREWOUND RESISTOR, 500 OHM, 2.5W, 5%; Resistance:500ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 2.5W, 5%; Resistance:500ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K3194
Product Name Wirewound Resistor, 500 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details