Welwyn Components, Ltd. Through Hole Resistors W21-3K9JI

Description
Welwyn W21-3K9JI Resistor
Request a Quote Datasheet
Description
Welwyn W21-3K9JI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393384
Through Hole Resistors 1393384
Welwyn W21-3K9JI Resistor

Welwyn W21-3K9JI Resistor

Supplier's Site
Through Hole Resistors - 1393267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393267
Through Hole Resistors 1393267
Welwyn W21-3K9JI Resistor

Welwyn W21-3K9JI Resistor

Supplier's Site
Wirewound Resistor, 3.9Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn - 98K3175 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.9Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
98K3175
Wirewound Resistor, 3.9Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn 98K3175
WIREWOUND RESISTOR, 3.9KOHM, 2.5W, 5%; Resistance:3.9kohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.9KOHM, 2.5W, 5%; Resistance:3.9kohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1393384 98K3175
Product Name Through Hole Resistors Wirewound Resistor, 3.9Kohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details