Welwyn Components, Ltd. Through Hole Resistors W21-390RJI

Description
Welwyn W21-390RJI Resistor
Request a Quote Datasheet
Description
Welwyn W21-390RJI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393263
Through Hole Resistors 1393263
Welwyn W21-390RJI Resistor

Welwyn W21-390RJI Resistor

Supplier's Site
Through Hole Resistors - 1393429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393429
Through Hole Resistors 1393429
Welwyn W21-390RJI Resistor

Welwyn W21-390RJI Resistor

Supplier's Site
Wirewound Resistor, 390 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn - 98K3183 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 390 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
98K3183
Wirewound Resistor, 390 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn 98K3183
WIREWOUND RESISTOR, 390 OHM, 2.5W, 5%; Resistance:390ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

WIREWOUND RESISTOR, 390 OHM, 2.5W, 5%; Resistance:390ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1393263 98K3183
Product Name Through Hole Resistors Wirewound Resistor, 390 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers