Welwyn Components, Ltd. Wirewound Resistor,axial,300 Ohm,2.5 W; Resistance Tt Electronics/welwyn W21-300RJI

Description
WIREWOUND RESISTOR,AXIAL,300 OHM,2.5 W; Resistance:300ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR,AXIAL,300 OHM,2.5 W; Resistance:300ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor,axial,300 Ohm,2.5 W; Resistance Tt Electronics/welwyn - 98K3180 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor,axial,300 Ohm,2.5 W; Resistance Tt Electronics/welwyn
98K3180
Wirewound Resistor,axial,300 Ohm,2.5 W; Resistance Tt Electronics/welwyn 98K3180
WIREWOUND RESISTOR,AXIAL,300 OHM,2.5 W; Resistance:300ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR,AXIAL,300 OHM,2.5 W; Resistance:300ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K3180
Product Name Wirewound Resistor,axial,300 Ohm,2.5 W; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 300 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A4K3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details