Welwyn Components, Ltd. Wirewound Resistor, 2 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn W21-2RJI

Description
WIREWOUND RESISTOR, 2 OHM, 2.5W, 5%; Resistance:2ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 2 OHM, 2.5W, 5%; Resistance:2ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 2 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn - 98K3165 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
98K3165
Wirewound Resistor, 2 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn 98K3165
WIREWOUND RESISTOR, 2 OHM, 2.5W, 5%; Resistance:2ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 2.5W, 5%; Resistance:2ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:100V; Resistor Element Type:Wirewound; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K3165
Product Name Wirewound Resistor, 2 Ohm, 2.5W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details