Welwyn Components, Ltd. Through Hole Resistors W21-2R7JI

Description
Welwyn W21-2R7JI Resistor
Request a Quote Datasheet
Description
Welwyn W21-2R7JI Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1393259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393259
Through Hole Resistors 1393259
Welwyn W21-2R7JI Resistor

Welwyn W21-2R7JI Resistor

Supplier's Site
Through Hole Resistors - 1393399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1393399
Through Hole Resistors 1393399
Welwyn W21-2R7JI Resistor

Welwyn W21-2R7JI Resistor

Supplier's Site
Resistance Tt Electronics/welwyn - 98K3167 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
98K3167
Resistance Tt Electronics/welwyn 98K3167
Resistance:2.7ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Width:- RoHS Compliant: Yes

Resistance:2.7ohm; Product Range:W21 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:100V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1393259 98K3167
Product Name Through Hole Resistors Resistance Tt Electronics/welwyn
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details